D4CN4532H详情
Omron D4CN4532H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
50/125 µ
Connector version
straight
Content
1pc(s)
Jumper type
Duplex
Cable use
FO
Cable features
Duplex
Type A
LC plug
Version
Cable
Type B
LC plug
No. of A connectors
1x
Factory colour
Turquoise
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Metal
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller cam
Explosion safety category for dust
None
D4CN4532H拓展信息








哦! 它是空的。