D4EN1054H详情
Omron D4EN1054H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Case Size
4
Manufacturer Part Number
4000B-50CM
Case Style
垂直安装
Range
0-50 cm
Manufacturer
Dwyer Instruments
Type of electric connection
Connector M12
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Metal
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
D4EN1054H拓展信息








哦! 它是空的。