D4EN2020R详情
Omron D4EN2020R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LKX-SIGN
Manufacturer
Brady
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
0个相似型号
D4EN2020R拓展信息








哦! 它是空的。