D4ER0008G详情
Omron D4ER0008G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Explosion safety category for dust
None
Type of control element
Plunger
Explosion safety category for gas
None
Suitable for safety functions
无
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP67
Material housing
Metal
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
Other
D4ER0008G拓展信息








哦! 它是空的。