D4ER0009E详情
Omron D4ER0009E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Manufacturer Part Number
19013J
Manufacturer
Cully-Minerallac
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Metal
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
位元大小
#2
大小
10x3/4
完成
Zinc
螺丝头类型
盘头
D4ER0009E拓展信息








哦! 它是空的。