D4N 0186D详情
Omron D4N 0186D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1487CKSS
Approvals
CSA, UL
Manufacturer
Hammond Manufacturing
RoHS
有
Type of electric connection
Connector M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Roller cam
Explosion safety category for dust
None
组成
不锈钢
应用
Protect Electrical Wiring
样式
盒式连接器
D4N 0186D拓展信息








哦! 它是空的。