D4N 0239R详情
Omron D4N 0239R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
Degree of protection (IP)
IP67
Material housing
Plastic
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
Other
D4N 0239R拓展信息








哦! 它是空的。