D4N 0512F详情
Omron D4N 0512F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Type of control element
Spring-rod
Explosion safety category for gas
None
Suitable for safety functions
有
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Material housing
Plastic
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Other
D4N 0512F拓展信息








哦! 它是空的。