D4NH0023F详情
Omron D4NH0023F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Full shaft
Explosion safety category for dust
None
D4NH0023F拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。