D4SL2222H详情
Omron D4SL2222H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX010A1-2A1B1B4B5C4
Manufacturer
Cutler Hammer, Div of Eaton Co
Explosion safety category for dust
None
Explosion safety category for gas
None
Suitable for safety functions
有
Number of contacts as normally closed contact
6
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP67
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
Other
D4SL2222H拓展信息








哦! 它是空的。