D4SL2382H详情
Omron D4SL2382H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
6
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
D4SL2382H拓展信息








哦! 它是空的。