D4SL-N3EDG-D4详情
Omron D4SL-N3EDG-D4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
D4SLN3EDGD4
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Voltage, Rating
120VAC, 125VDC
Package
Bulk
Base Product Number
D4SL
厂商
欧姆龙自动化与安全
Product Status
活跃
操作温度
-10°C ~ 55°C
系列
D4SL-N
类型
Non-Locking
子类别
Switches
额定电流
1.5A (AC), 220mA (DC)
入口保护
IP67 - Dust Tight, Waterproof
终端样式
螺旋端子
审批机构
CCC, CE, cURus, TUV
执行器类型
面板断开
电路
3PST-2NC/1NO + DPST-NO/NC
产品类别
限位开关
产品类别
限位开关
D4SL-N3EDG-D4拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。