DCA40001D详情
Omron DCA40001D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Circuit integrity
None
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Other
Screen over stranding element
None
Category
None
Halogen free according to IEC 60754-2
无
Protective sheath
None
Core identification
Colour
Number of stranding elements
0
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Low smoke according to IEC 61034-2
无
Material outer sheath
None
防紫外线
无
DCA40001D拓展信息








哦! 它是空的。