DST16001B详情
Omron DST16001B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Other
Rail mounting possible
有
Rated control supply voltage at DC
20.4 - 26.4
SIL according to IEC 61508
None
Type of electric connection
Screw connection
Voltage type for actuating
DC
With detachable clamps
无
深度
71.4
高度
65
宽度
170
0个相似型号
DST16001B拓展信息








哦! 它是空的。