E2A 7198B详情
Omron E2A 7198B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Metal
Rated control supply voltage at DC
12 - 24
SIL according to IEC 61508
None
Suitable for safety functions
无
Type of electric connection
Cable
Voltage type
DC
E2A 7198B拓展信息








哦! 它是空的。