E2A 7229F详情
Omron E2A 7229F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2090324316
Manufacturer
Advanced Energy
Brand
Advanced Energy
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
系列
Thyro-A
子类别
电源状态
产品类别
功率调节
产品类别
功率调节
E2A 7229F拓展信息








哦! 它是空的。