E2A 7238E详情
Omron E2A 7238E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Package
Bulk
Base Product Number
093052
厂商
Molex
Product Status
活跃
Type of electric connection
Connector M8
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
系列
*
E2A 7238E拓展信息








哦! 它是空的。