E2A 7359D详情
Omron E2A 7359D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Manufacturer Part Number
SP22-KIT
Manufacturer
Cutler Hammer, Div of Eaton Co
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
E2A 7359D拓展信息








哦! 它是空的。