E2A-M12KN05-WP-B1 5M详情
Omron E2A-M12KN05-WP-B1 5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Cylinder, Threaded - M12
材料--车身
Nickel-Plated Brass
Package
Bulk
厂商
欧姆龙自动化与安全
Product Status
Obsolete
操作温度
-40°C ~ 70°C
系列
E2A
电压 - 供电
10V ~ 32V
屏蔽/屏蔽
Unshielded
入口保护
IP67, IP69K
终端样式
电缆引线
输出类型
PNP-NO, 3-Wire
感应距离
0.197 (5mm)
传感器类型
Inductive
指标
LED
响应频率
800Hz
E2A-M12KN05-WP-B1 5M拓展信息
Omron
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。