E2B 2298E详情
Omron E2B 2298E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
0个相似型号
E2B 2298E拓展信息
E3NC-LA54
Omron
ZN-PDA112M
Omron
44507-3650
Omron
44507-0024
Omron
44507-0140
Omron
44507-3411
Omron
44507-1659
Omron
44507-0820
Omron
44507-0629
Omron
44507-1652
Omron








哦! 它是空的。