E2B 2362M详情
Omron E2B 2362M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Type of electric connection
Cable
Voltage type
DC
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
输出电压
4 V
输出电压精度
2 %
无铅
无铅
0个相似型号
E2B 2362M拓展信息








哦! 它是空的。