E2E2-X10B1 2M详情
Omron E2E2-X10B1 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Cylinder, Threaded - M30
材料--车身
Nickel-Plated Brass
Package
Bulk
厂商
欧姆龙自动化与安全
Product Status
Obsolete
操作温度
-40°C ~ 85°C
系列
E2E
电压 - 供电
10V ~ 55V
屏蔽/屏蔽
Shielded
入口保护
IP67, NEMA 1,4,6,12,13
终端样式
电线引线
输出类型
PNP-NO, 3-Wire
感应距离
0.394 (10mm)
传感器类型
Inductive
指标
LED
响应频率
400Hz
E2E2-X10B1 2M拓展信息
Omron
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。