E2E 8100A详情
Omron E2E 8100A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Manufacturer Part Number
166799
Manufacturer
方形 D
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
输入电压(交流电)
480 VAC
知识产权评级
IP55
E2E 8100A拓展信息








哦! 它是空的。