E2E 8278D详情
Omron E2E 8278D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Manufacturer Part Number
S4N250BW
Manufacturer
ABB
Mounting
Panel
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
额定电流
250 A
保护措施
Branch Circuit
E2E 8278D拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。