E2EH7006E详情
Omron E2EH7006E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M3SS7-40B01
Approvals
CE, CSA, UL
Manufacturer
ABB
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NC
知识产权评级
IP66
E2EH7006E拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。