E2ELX1R5E2详情
Omron E2ELX1R5E2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proximity Sensor Sensing Distance
1.5(mm)
Operating Temperature Classification
Commercial
Operating Temp Range
-25C to 70C
Proximity Sensor Switching Mode
NC
Operating Supply Voltage (Max)
35(V)
Operating Supply Voltage (Typ)
12/15/18/24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
10(V)
Proximity Sensor Sensing Distance Range
<2(mm)
Mounting
Panel
引脚数量
3
输出类型
NPN
E2ELX1R5E2拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。