E2EN1736E详情
Omron E2EN1736E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
SIL according to IEC 61508
None
Rated control supply voltage at DC
10 - 30
Material housing
Metal
Explosion safety category for gas
None
Explosion safety category for dust
None
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Type of electric connection
Connector M12
Voltage type
DC
E2EN1736E拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。