E2EQ-X3D15M详情
Omron E2EQ-X3D15M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
E2EQX3D15M
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Package
Bulk
Base Product Number
E2EQ-X3
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
E2EQ
子类别
Sensors
产品类别
接近传感器
E2EQ-X3D15M拓展信息
Omron
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。