E2ER0025H详情
Omron E2ER0025H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Angle
90 Degrees
Manufacturer Part Number
NVBV-M506GT-14
Approvals
CSA, cURus
Manufacturer
PMA (Division of ABB)
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
组成
Non-Metallic
连接类型
Clip
E2ER0025H拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。