E2ESX8D1详情
Omron E2ESX8D1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proximity Sensor Sensing Distance
8(mm)
Operating Temperature Classification
Commercial
Operating Temp Range
0C to 50C
Proximity Sensor Switching Mode
NO
Operating Supply Voltage (Max)
30(V)
Operating Supply Voltage (Typ)
12/15/18/24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
10(V)
Proximity Sensor Sensing Distance Range
7 to 15(mm)
Proximity Sensor Type
Inductive
Mounting
Panel
Package Description
,
Manufacturer Part Number
E2ES-X8D1
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.6
Reach合规守则
unknown
引脚数量
2
E2ESX8D1拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。