E2EW-X12D130-EV 2M详情
omron E2EW-X12D130-EV 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
PVC Cable
Operation
NO
Case material
Stainless steel (SUS303Cu)
Sensing Surface Material
Stainless steel (SUS303Cu)
IP67
IP67
Supply voltage
10 to 30 VDC
电缆长度
2 m
Supply type
2-wire DC
大小
M30
屏蔽的
Shielded
感应距离
12 mm
E2EW-X12D130-EV 2M拓展信息









哦! 它是空的。