E2EW-X12D230 2M详情
omron E2EW-X12D230 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
PVC cable
Operation
NC
Case material
Stainless steel (SUS303)
Coating
Fluororesin Coating
Sensing Surface Material
Stainless steel (SUS303)
IP67
IP67
IO-Link
Non IO-Link
Supply voltage
10 to 30 VDC
电缆长度
2 m
Supply type
2-wire DC
大小
M30
感应距离
1 mm
感应范围
2x
E2EW-X12D230 2M拓展信息









哦! 它是空的。