E2E-X2E2-R 2M详情
Omron E2E-X2E2-R 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Cylinder, Threaded - M12
材料--车身
Nickel-Plated Brass
Package
Bulk
厂商
欧姆龙自动化与安全
Product Status
Obsolete
操作温度
-40°C ~ 85°C
系列
E2E
电压 - 供电
10V ~ 30V
屏蔽/屏蔽
Shielded
入口保护
IP67
终端样式
电线引线
输出类型
NPN-NC, 3-Wire
感应距离
0.079 (2mm)
传感器类型
Inductive
指标
LED
响应频率
1.5kHz
E2E-X2E2-R 2M拓展信息
Omron
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。