E2E-X3D2-U 5M详情
Omron E2E-X3D2-U 5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
8
Body Orientation
Straight
Shell Size / Insert Arrangement
22-23
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
8Signal
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
E2EX3D2U5M
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Package
Bulk
Base Product Number
E2E-X3D2
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
E2E
类型
Circular
性别
RCP
子类别
Sensors
接头数量
8(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
产品类别
接近传感器
应力消除
无
E2E-X3D2-U 5M拓展信息
Omron
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。