E2E-X5Y12M详情
Omron E2E-X5Y12M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proximity Sensor Sensing Distance
5(mm)
Operating Temperature Classification
Industrial
Operating Temp Range
-40C to 85C
Proximity Sensor Switching Mode
NO
Rad Hardened
无
Proximity Sensor Sensing Distance Range
2 to 7(mm)
Proximity Sensor Type
Inductive
Manufacturer Part Number
E2E-X5Y12M
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.56
Reach合规守则
unknown
传感器/传感器类型
PROXIMITY SENSOR,INDUCTIVE
E2E-X5Y12M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。