注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥904.144031
10
¥852.966066
100
¥804.684971
500
¥759.13676
1000
¥716.16676
E2E-X7D1-N2M详情
Omron E2E-X7D1-N2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proximity Sensor Sensing Distance
7(mm)
Operating Temperature Classification
Commercial
Operating Temp Range
-25C to 70C
Proximity Sensor Switching Mode
NO
Operating Supply Voltage (Max)
24(V)
Operating Supply Voltage (Typ)
12/15/18/24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
12(V)
Proximity Sensor Sensing Distance Range
7 to 15(mm)
Proximity Sensor Type
Inductive
Manufacturer Part Number
E2E-X7D1-N2M
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.56
Reach合规守则
unknown
螺纹尺寸
M18
端子类型
Pre-wired
传感器/传感器类型
PROXIMITY SENSOR,INDUCTIVE
本体样式
Barrel
知识产权评级
IP67
E2E-X7D1-N2M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron







哦! 它是空的。