E2F 7152B详情
Omron E2F 7152B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
01002-7491-BEI
Shaft Type
Solid
Manufacturer
EIB传感器
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
Type of electric connection
Cable
操作温度
-40 to 85 Degrees C
输出电压
5~28 VDC
输出类型
Quadrature
输入电压
5~28 VDC
轴承
有
知识产权评级
IP66
E2F 7152B拓展信息
Omron
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。