E2FM0037B详情
Omron E2FM0037B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Type of electric connection
Connector M12
Suitable for safety functions
无
SIL according to IEC 61508
None
Rated control supply voltage at DC
12 - 24
Material housing
Metal
Explosion safety category for gas
None
Explosion safety category for dust
None
Degree of protection (NEMA)
Other
E2FM0037B拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。