E2F-X1R5Y1 2M详情
Omron E2F-X1R5Y1 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Cylinder, Threaded - M8
材料--车身
聚芳酸酯树脂
Package
Bulk
厂商
欧姆龙自动化与安全
Product Status
Obsolete
操作温度
-25°C ~ 70°C
系列
E2F
电压 - 供电
20 VAC ~ 264 VAC
屏蔽/屏蔽
Shielded
入口保护
IP68
终端样式
电缆引线
输出类型
NO, 2-Wire
感应距离
0.059 (1.5mm)
传感器类型
Inductive
指标
LED
响应频率
25Hz
E2F-X1R5Y1 2M拓展信息
Omron
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。