E2S 7027M详情
Omron E2S 7027M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Package
Bulk
Base Product Number
RSL11
厂商
Amphenol PCD
Product Status
活跃
For Use With/Related Products
M83536 Relays
Type of electric connection
Cable
Material housing
Plastic
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
系列
Military, MIL-PRF-12883
类型
Socket
定位的数量
8
终端样式
-
特征
-
E2S 7027M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。