E32 1330E详情
Omron E32 1330E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-40 - 70
Max. output current
0
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP67
Indication
Other
0个相似型号
E32 1330E拓展信息








哦! 它是空的。