E32 1459M详情
Omron E32 1459M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 70
Degree of protection (IP)
IP67
Indication
Other
Material housing
Plastic
Type of electric connection
Cable
Voltage type
Other
0个相似型号
E32 1459M拓展信息
E32 1459M详情
Omron E32 1459M重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 70
Degree of protection (IP)
IP67
Indication
Other
Material housing
Plastic
Type of electric connection
Cable
Voltage type
Other
E32 1459M拓展信息