E32 1540E详情
Omron E32 1540E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-40 - 70
Material housing
Aluminium
Voltage type
Other
Degree of protection (IP)
IP67
Indication
Other
0个相似型号
E32 1540E拓展信息
E32 1540E详情
Omron E32 1540E重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Other
Ambient temperature
-40 - 70
Material housing
Aluminium
Voltage type
Other
Degree of protection (IP)
IP67
Indication
Other
E32 1540E拓展信息