E32 2098M详情
Omron E32 2098M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Indication
Other
Degree of protection (IP)
IP67
Voltage type
Other
Material housing
Plastic
Ambient temperature
-40 - 70
0个相似型号
E32 2098M拓展信息
E32 2098M详情
Omron E32 2098M重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable
Indication
Other
Degree of protection (IP)
IP67
Voltage type
Other
Material housing
Plastic
Ambient temperature
-40 - 70
E32 2098M拓展信息