E32 2170G详情
Omron E32 2170G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-60 - 350
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP67
Indication
Other
0个相似型号
E32 2170G拓展信息
E32 2170G详情
Omron E32 2170G重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable
Ambient temperature
-60 - 350
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP67
Indication
Other
E32 2170G拓展信息