E32 5112F详情
Omron E32 5112F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
7501A3B1A12GY
Approvals
CE, cULus, EAC, Ex, IEC
Manufacturer
PR Electronics
RoHS
有
Mounting
Field
Type of electric connection
Other
Max. output current
0
Voltage type
Other
Indication
Other
电源电压
10-30 VDC
输出信号
Milliamps (mADC)
输入信号
Temperature, RTD, Millivolts (mVDC)
E32 5112F拓展信息








哦! 它是空的。