E32 6010R详情
Omron E32 6010R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
Type of electric connection
Other
Ambient temperature
-40 - 70
Max. output current
0
Material housing
Plastic
Voltage type
Other
Degree of protection (IP)
IP67
Indication
Other
系列
*
E32 6010R拓展信息








哦! 它是空的。