E32 9401A详情
Omron E32 9401A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
Factory Pack QuantityFactory Pack Quantity
125
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Type of electric connection
Other
Ambient temperature
-40 - 70
Max. output current
0
Material housing
Stainless steel
Voltage type
Other
Indication
Other
包装
Reel
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
E32 9401A拓展信息








哦! 它是空的。