E32 9424M详情
Omron E32 9424M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminium
Type of electric connection
Other
Ambient temperature
-20 - 60
Material housing
Aluminium
Voltage type
Other
Degree of protection (IP)
IP67
Indication
Other
0个相似型号
E32 9424M拓展信息








哦! 它是空的。