E32-G165M详情
Omron E32-G165M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-20 - 80
Rated current In
2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
E32G165M
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Package
Bulk
Base Product Number
E32-G16
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
*
子类别
Sensors
产品类别
Fiber Optic Sensors
产品类别
Fiber Optic Sensors
E32-G165M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。